Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
8,373
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
8,438
in stock
|
Buy Now | |
element14
from US$0.82
|
8,383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
6,748
in stock
|
Buy Now | |
Schukat Electronic
from US$0.67
|
4,900
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
684
in stock
|
Buy Now | |
Conrad
from US$1.59
|
137
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Socket |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Solder |
Phone Stereo Jack, 3.5Mm, 4Pos, Pcb | Newark Electronics |
CONNECTOR, PHONO, 3.5MM, JACK, 4POLE | element14 |
Socket | Transfer Multisort Elektronik |
Jack Socket 3,5mm 4 Pole | Schukat Electronic |
Cliff Jack Socket, Socket, Right Angle, 3.5 mm | Distrelec |
3.5 mm audio jack | Conrad |
Cliff FC68125 4-pole 3.5mm Jack Socket 7.1 x 6mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a FC68125?
Additional datasheets, footprints and schematics for FC68125 are listed on our Part Details page. You can also find images and similar parts to FC68125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC68125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC68125 fall under?
The FC68125 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC68125 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC68125 you can contact the distributor directly for product support, shipping queries etc.
Is the FC68125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC68125 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for FC68125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC68125 often in real-time on the comparison pages.
What if I can't find stock of FC68125?
You can fill out our help required form which you can use to request a quote for FC68125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.