Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$2.83
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | FT Series |
SVHC | No SVHC (15-Jan-2019) |
Plug | Transfer Multisort Elektronik |
Phone Stereo Plug, 3.5Mm, 4Pos, Cable | Newark Electronics |
PHONE STEREO PLUG, 3.5MM, 4POS, CABLE | element14 |
Cliff Jack Plug, Plug, Stereo, Straight, 3.5 mm | Distrelec |
Where can I find additional details, specifications and documents for a FC68124M?
Additional datasheets, footprints and schematics for FC68124M are listed on our Part Details page. You can also find images and similar parts to FC68124M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC68124M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68124M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC68124M fall under?
The FC68124M is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC68124M when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC68124M you can contact the distributor directly for product support, shipping queries etc.
Is the FC68124M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC68124M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FC68124M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC68124M often in real-time on the comparison pages.
What if I can't find stock of FC68124M?
You can fill out our help required form which you can use to request a quote for FC68124M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.