Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
743
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
743
in stock
|
Buy Now | |
element14
from US$2.83
|
743
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
149
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
38
in stock
|
Buy Now | |
Schukat Electronic
from US$1.93
|
30
in stock
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Solder |
Phone Audio Connector, Plug, 4, Cable Mount, Plastic Body, Nickel Plated Contacts Rohs Compliant: Yes |Cliff Electronic Components FC68124 | Newark Electronics |
CONNECTOR, PHONO, 3.5MM, PLUG, 4POLE | element14 |
Plug | Transfer Multisort Elektronik |
Cliff FC68124 3.5mm 4-pole Jack Plug Black | Rapid Electronics |
Jack Plug 3,5mm 4 Pole Black | Schukat Electronic |
Where can I find additional details, specifications and documents for a FC68124?
Additional datasheets, footprints and schematics for FC68124 are listed on our Part Details page. You can also find images and similar parts to FC68124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC68124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC68124 fall under?
The FC68124 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC68124 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC68124 you can contact the distributor directly for product support, shipping queries etc.
Is the FC68124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC68124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for FC68124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC68124 often in real-time on the comparison pages.
What if I can't find stock of FC68124?
You can fill out our help required form which you can use to request a quote for FC68124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.