Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | - |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff Jack Socket, Socket, Mono, Straight, 3.5 mm | Distrelec |
PHONE AUDIO, 2POS, JACK, PANEL | Farnell |
Phone Audio, 2Pos, Jack, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a FC6812?
Additional datasheets, footprints and schematics for FC6812 are listed on our Part Details page. You can also find images and similar parts to FC6812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6812 fall under?
The FC6812 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FC6812 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6812 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6812 have stock available?
Authorised distributors including element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for FC6812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6812 often in real-time on the comparison pages.
What if I can't find stock of FC6812?
You can fill out our help required form which you can use to request a quote for FC6812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.