Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | - |
Connector Mounting | PCB Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Mono Stereo Jack, 2.5Mm, 3Pos, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a FC68105?
Additional datasheets, footprints and schematics for FC68105 are listed on our Part Details page. You can also find images and similar parts to FC68105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC68105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC68105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC68105 fall under?
The FC68105 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC68105 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC68105 you can contact the distributor directly for product support, shipping queries etc.
Is the FC68105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC68105 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FC68105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC68105 often in real-time on the comparison pages.
What if I can't find stock of FC68105?
You can fill out our help required form which you can use to request a quote for FC68105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.