Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Contacts | 8Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a FC680975?
Additional datasheets, footprints and schematics for FC680975 are listed on our Part Details page. You can also find images and similar parts to FC680975 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC680975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC680975 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC680975 fall under?
The FC680975 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC680975 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC680975 you can contact the distributor directly for product support, shipping queries etc.
Is the FC680975 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC680975 have stock available?
There is no stock from authorised distributors for FC680975.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC680975 often in real-time on the comparison pages.
What if I can't find stock of FC680975?
You can fill out our help required form which you can use to request a quote for FC680975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.