Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Din Audio/Video Connector, Screened, Receptacle, 8, Pcb Mount, Thermoplastic Body Rohs Compliant: Yes |Cliff Electronic Components FC680945 | Newark Electronics |
CONN, MINI DIN, SCREENED, SOCKET, 8POS | element14 |
Where can I find additional details, specifications and documents for a FC680945?
Additional datasheets, footprints and schematics for FC680945 are listed on our Part Details page. You can also find images and similar parts to FC680945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC680945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC680945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC680945 fall under?
The FC680945 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC680945 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC680945 you can contact the distributor directly for product support, shipping queries etc.
Is the FC680945 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC680945 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FC680945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC680945 often in real-time on the comparison pages.
What if I can't find stock of FC680945?
You can fill out our help required form which you can use to request a quote for FC680945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.