Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Din Audio/Video Connector, Screened, Receptacle, 6, Pcb Mount, Thermoplastic Body Rohs Compliant: Yes |Cliff Electronic Components FC680935 | Newark Electronics |
CONN, MINI DIN, SCREENED, SOCKET, 6POS | element14 |
Where can I find additional details, specifications and documents for a FC680935?
Additional datasheets, footprints and schematics for FC680935 are listed on our Part Details page. You can also find images and similar parts to FC680935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC680935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC680935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC680935 fall under?
The FC680935 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC680935 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC680935 you can contact the distributor directly for product support, shipping queries etc.
Is the FC680935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC680935 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FC680935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC680935 often in real-time on the comparison pages.
What if I can't find stock of FC680935?
You can fill out our help required form which you can use to request a quote for FC680935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.