Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | - |
Contact Plating | Silver Plated Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DIN connector | Conrad |
Din Audio/Video Conn, Jack, 6Pos, Pcb | Newark Electronics |
DIN AUDIO/VIDEO CONN, JACK, 6POS, PCB | element14 |
Where can I find additional details, specifications and documents for a FC680806?
Additional datasheets, footprints and schematics for FC680806 are listed on our Part Details page. You can also find images and similar parts to FC680806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC680806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC680806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC680806 fall under?
The FC680806 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FC680806 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC680806 you can contact the distributor directly for product support, shipping queries etc.
Is the FC680806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC680806 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for FC680806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC680806 often in real-time on the comparison pages.
What if I can't find stock of FC680806?
You can fill out our help required form which you can use to request a quote for FC680806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.