No. of Contacts | 2Contacts |
---|---|
Gender | Socket |
Pin Diameter | 6.35mm |
Connector Mounting | PCB Mount |
Contact Plating | - |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Through Hole Right Angle |
Switch contact types:O = openerN = not switchableThis text is machine translated. | Conrad |
Jack Sockets 6,3mm Mono Solder | Schukat Electronic |
Where can I find additional details, specifications and documents for a FC67815?
Additional datasheets, footprints and schematics for FC67815 are listed on our Part Details page. You can also find images and similar parts to FC67815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC67815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC67815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC67815 fall under?
The FC67815 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC67815 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC67815 you can contact the distributor directly for product support, shipping queries etc.
Is the FC67815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC67815 have stock available?
Authorised distributors including Conrad and Schukat Electronic have stock available or on a lead time for FC67815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC67815 often in real-time on the comparison pages.
What if I can't find stock of FC67815?
You can fill out our help required form which you can use to request a quote for FC67815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.