Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff XLR Connector, Socket, Straight, Panel Mount, Poles - 3 | Distrelec |
Xlr Connector, Plug, 3Pos, Panel | Newark Electronics |
XLR CONNECTOR, PLUG, 3POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a FC61905?
Additional datasheets, footprints and schematics for FC61905 are listed on our Part Details page. You can also find images and similar parts to FC61905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC61905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC61905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC61905 fall under?
The FC61905 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FC61905 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC61905 you can contact the distributor directly for product support, shipping queries etc.
Is the FC61905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC61905 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for FC61905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC61905 often in real-time on the comparison pages.
What if I can't find stock of FC61905?
You can fill out our help required form which you can use to request a quote for FC61905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.