Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Socket |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metallised Plastic Body |
Product Range | M Series |
SVHC | No SVHC (15-Jan-2019) |
Jack Cable Mount 3-Pole Solder | Schukat Electronic |
Connector, Xlr Audio, Plug, 3Pos, Cable | Newark Electronics |
CONNECTOR, XLR AUDIO, PLUG, 3POS, CABLE | element14 |
Cliff XLR Connector, Female / Plug, Straight, Cable Mount, Poles - 3 | Distrelec |
Where can I find additional details, specifications and documents for a FC6140?
Additional datasheets, footprints and schematics for FC6140 are listed on our Part Details page. You can also find images and similar parts to FC6140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6140 fall under?
The FC6140 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC6140 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6140 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6140 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FC6140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6140 often in real-time on the comparison pages.
What if I can't find stock of FC6140?
You can fill out our help required form which you can use to request a quote for FC6140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.