Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Socket | Transfer Multisort Elektronik |
Connector, Xlr, Jack, 4Pos, Panel | Newark Electronics |
CONNECTOR, XLR, JACK, 4POS, PANEL | element14 |
Cliff XLR Connector, Socket, Straight, Panel Mount, Poles - 4 | Distrelec |
Where can I find additional details, specifications and documents for a FC6121?
Additional datasheets, footprints and schematics for FC6121 are listed on our Part Details page. You can also find images and similar parts to FC6121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6121 fall under?
The FC6121 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC6121 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6121 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6121 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FC6121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6121 often in real-time on the comparison pages.
What if I can't find stock of FC6121?
You can fill out our help required form which you can use to request a quote for FC6121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.