Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.16
|
725
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.28
|
2,456
in stock
|
Buy Now |
![]() |
Farnell
from US$0.17
|
2,451
in stock
|
Buy Now |
![]() |
element14
from US$0.18
|
2,436
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.10
|
1,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.10
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Xtal, 6Mhz, 20Pf, Smd, 11.7Mm X 5Mm Rohs Compliant: Yes |Fox Electronics FC4SDCBMF6.0-T1 | Newark Electronics |
XTAL, 6MHZ, 20PF, SMD, 11.7MM X 5MM | Farnell |
C4SD Series 6Mhz 30.0 ppm/50.0 ppm -20 To +70 C 13.2x4.83mm Crystal | Future Electronics |
Crystal 6MHz 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FC4SDCBMF6.0-T1?
Additional datasheets, footprints and schematics for FC4SDCBMF6.0-T1 are listed on our Part Details page. You can also find images and similar parts to FC4SDCBMF6.0-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC4SDCBMF6.0-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC4SDCBMF6.0-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC4SDCBMF6.0-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the FC4SDCBMF6.0-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC4SDCBMF6.0-T1 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and RS have stock available or on a lead time for FC4SDCBMF6.0-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC4SDCBMF6.0-T1 often in real-time on the comparison pages.
What if I can't find stock of FC4SDCBMF6.0-T1?
You can fill out our help required form which you can use to request a quote for FC4SDCBMF6.0-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.