FC3VREEGM50.0-T1 Crystals by Fox Electronics

CRYSTAL, 50MHZ, 12PF, SMD, 3.2MM X 2.5MM

Status: Unknown
Series: C3VR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Farnell
Farnell
from US$2.18
932
in stock
Buy Now
Logo for element14
element14
from US$1.84
932
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 50MHz
Crystal Case SMD, 3.2mm x 2.5mm
Frequency Stability + / - 20ppm
Load Capacitance 12pF
Frequency Tolerance + / - 20ppm
Product Range C3VR Series
RoHS Compliant Yes

Alternative Descriptions

Vibration Resistant Crystal 50MHz 20ppm 12pF 4-Pin Surface Mount T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FC3VREEGM50.0-T1?

Additional datasheets, footprints and schematics for FC3VREEGM50.0-T1 are listed on our Part Details page. You can also find images and similar parts to FC3VREEGM50.0-T1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FC3VREEGM50.0-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC3VREEGM50.0-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FC3VREEGM50.0-T1 fall under?

The FC3VREEGM50.0-T1 is listed under Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to FC3VREEGM50.0-T1 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FC3VREEGM50.0-T1 you can contact the distributor directly for product support, shipping queries etc.

Is the FC3VREEGM50.0-T1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FC3VREEGM50.0-T1 have stock available?

Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for FC3VREEGM50.0-T1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FC3VREEGM50.0-T1 often in real-time on the comparison pages.

What if I can't find stock of FC3VREEGM50.0-T1?

You can fill out our help required form which you can use to request a quote for FC3VREEGM50.0-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay