Status: | Unknown |
---|---|
Series: | C3VR Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Frequency Nom | 38.88MHz |
---|---|
Crystal Case | SMD, 3.2mm x 2.5mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 20ppm |
Product Range | C3VR Series |
RoHS Compliant | Yes |
Vibration Resistant Crystal 38.88MHz 20ppm 8pF 4-Pin Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a FC3VREEDM38.88-T1?
Additional datasheets, footprints and schematics for FC3VREEDM38.88-T1 are listed on our Part Details page. You can also find images and similar parts to FC3VREEDM38.88-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC3VREEDM38.88-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC3VREEDM38.88-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC3VREEDM38.88-T1 fall under?
The FC3VREEDM38.88-T1 is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FC3VREEDM38.88-T1 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC3VREEDM38.88-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the FC3VREEDM38.88-T1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FC3VREEDM38.88-T1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for FC3VREEDM38.88-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC3VREEDM38.88-T1 often in real-time on the comparison pages.
What if I can't find stock of FC3VREEDM38.88-T1?
You can fill out our help required form which you can use to request a quote for FC3VREEDM38.88-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.