Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | - |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 440VAC |
Isolation Voltage | - |
Supply Frequency | 60Hz |
Operating Temperature Min | -5°C |
Operating Temperature Max | 65°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 160mm |
External Length / Height | 36mm |
External Width | 100mm |
Operating Temperature Range | -5°C to +65°C |
RMS Current (Irms) | 300mA |
Supply Voltage AC Max | 415V |
Supply Voltage AC Min | 380V |
FC36M three phase thyristor driver | RS |
Module, Thyristor Driver, 415V | Newark Electronics |
MODULE, THYRISTOR DRIVER, 415V | element14 |
Where can I find additional details, specifications and documents for a FC36M?
Additional datasheets, footprints and schematics for FC36M are listed on our Part Details page. You can also find images and similar parts to FC36M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC36M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC36M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC36M fall under?
The FC36M is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to FC36M when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC36M you can contact the distributor directly for product support, shipping queries etc.
Is the FC36M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC36M have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FC36M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC36M often in real-time on the comparison pages.
What if I can't find stock of FC36M?
You can fill out our help required form which you can use to request a quote for FC36M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.