Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 16 x 2 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | - |
Font Set | English Euro |
Display Mode | Transflective |
Character Size | 5.23mm |
LCD Display Type | STN |
Module Size | 85mm x 36mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | COB |
Backlighting Colour | Yellow Green |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DISPLAY, ALPHANUMERIC, 16X2, YELLOW GRN | Farnell |
Where can I find additional details, specifications and documents for a FC1602B01-FHYYBW-51SK?
Additional datasheets, footprints and schematics for FC1602B01-FHYYBW-51SK are listed on our Part Details page. You can also find images and similar parts to FC1602B01-FHYYBW-51SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC1602B01-FHYYBW-51SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC1602B01-FHYYBW-51SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC1602B01-FHYYBW-51SK fall under?
The FC1602B01-FHYYBW-51SK is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to FC1602B01-FHYYBW-51SK when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC1602B01-FHYYBW-51SK you can contact the distributor directly for product support, shipping queries etc.
Is the FC1602B01-FHYYBW-51SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC1602B01-FHYYBW-51SK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FC1602B01-FHYYBW-51SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC1602B01-FHYYBW-51SK often in real-time on the comparison pages.
What if I can't find stock of FC1602B01-FHYYBW-51SK?
You can fill out our help required form which you can use to request a quote for FC1602B01-FHYYBW-51SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.