FC1601E04-NSWBBW-91*E Displays by Fordata

DISPLAY ALPHANUMERIC 16X1 WHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.82

Distributor Stock
Logo for Farnell
Farnell
from US$11.82
4
in stock
Buy Now
Logo for element14
element14
from US$13.49
4
in stock
Buy Now

Specifications

Character Count x Line 16 x 1
Display Appearance White on Blue
Logic Voltage 3V
Interface Type -
Font Set English Japanese
Display Mode Transmissive
Character Size 3.07mm
LCD Display Type STN
Module Size 80mm x 36mm
Operating Temperature Min -20°C
Operating Temperature Max 70°C
Display Construction COB
Backlighting Colour White
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DISPLAY, ALPHANUMERIC, 16X1, WHITE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FC1601E04-NSWBBW-91*E?

Additional datasheets, footprints and schematics for FC1601E04-NSWBBW-91*E are listed on our Part Details page. You can also find images and similar parts to FC1601E04-NSWBBW-91*E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FC1601E04-NSWBBW-91*E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC1601E04-NSWBBW-91*E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FC1601E04-NSWBBW-91*E fall under?

The FC1601E04-NSWBBW-91*E is listed under Optoelectronics & Displays > Displays > LCD Displays.

Can I view similar or alternative parts?

You can view similar parts to FC1601E04-NSWBBW-91*E when available in the LCD Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FC1601E04-NSWBBW-91*E you can contact the distributor directly for product support, shipping queries etc.

Is the FC1601E04-NSWBBW-91*E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FC1601E04-NSWBBW-91*E have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for FC1601E04-NSWBBW-91*E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FC1601E04-NSWBBW-91*E often in real-time on the comparison pages.

What if I can't find stock of FC1601E04-NSWBBW-91*E?

You can fill out our help required form which you can use to request a quote for FC1601E04-NSWBBW-91*E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay