Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 25A |
---|---|
Supply Voltage Min | 12VAC |
Supply Voltage Max | 18VAC |
Isolation Voltage | 2.5kV |
Supply Frequency | 60Hz |
Operating Temperature Min | - |
Operating Temperature Max | 65°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 44mm |
External Length / Height | 44mm |
External Width | 73mm |
For Use With | Transformers and Full Wave Vibrators |
Gate Trigger Current Max Igt | 25A |
Input Impedance | 5kohm |
Input Voltage Max | 25V |
Input Voltage Min | 0V |
Output Voltage Max | 240V |
Output Voltage Min | 110V |
Power Dissipation Ptot Max | 0.5W |
RMS Current (Irms) | 65mA |
Supply Voltage | 18V |
Supply Voltage Range | 25V AC to 230V AC |
Surge Current | 250A |
FC11AL/2 universal phase angle module | RS |
Phase Angle Controller | Newark Electronics |
UAL United Automation Ltd Power Controller 12...18 VAC | Distrelec |
Where can I find additional details, specifications and documents for a FC11AL/2?
Additional datasheets, footprints and schematics for FC11AL/2 are listed on our Part Details page. You can also find images and similar parts to FC11AL/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC11AL/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC11AL/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC11AL/2 fall under?
The FC11AL/2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to FC11AL/2 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC11AL/2 you can contact the distributor directly for product support, shipping queries etc.
Is the FC11AL/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC11AL/2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FC11AL/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC11AL/2 often in real-time on the comparison pages.
What if I can't find stock of FC11AL/2?
You can fill out our help required form which you can use to request a quote for FC11AL/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.