Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
No stock
|
Buy Now | |
TTI Europe
from US$1.34
|
53,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
2,385
in stock
|
Buy Now | |
element14
from US$1.29
|
2,385
in stock
|
Buy Now | |
Farnell
from US$1.15
|
2,385
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
Schukat Electronic
from US$1.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22F |
---|---|
Voltage Rating | 3.5V |
Capacitor Terminals | - |
Product Range | FC Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 70°C |
ESR | 25ohm |
Cap, 0.22F, 3.5V, Super Cap, Smd | Newark Electronics |
CAP, 0.22F, 3.5V, SUPER CAP, SMD | element14 |
Supercapacitor SMD 0.22F 3.5VDC -20/+80% | RS |
Supercapacitor, EDLC, 0.22 F, 3.5 V, -20%, +80%, Radial Can - SMD | Avnet America |
SMD SuperCap 0,022F 3,5V 10,5x5,5mm | Schukat Electronic |
Where can I find additional details, specifications and documents for a FC0V224ZFTBR24.?
Additional datasheets, footprints and schematics for FC0V224ZFTBR24. are listed on our Part Details page. You can also find images and similar parts to FC0V224ZFTBR24. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC0V224ZFTBR24. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC0V224ZFTBR24. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC0V224ZFTBR24. fall under?
The FC0V224ZFTBR24. is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FC0V224ZFTBR24. when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC0V224ZFTBR24. you can contact the distributor directly for product support, shipping queries etc.
Is the FC0V224ZFTBR24. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC0V224ZFTBR24. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FC0V224ZFTBR24..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC0V224ZFTBR24. often in real-time on the comparison pages.
What if I can't find stock of FC0V224ZFTBR24.?
You can fill out our help required form which you can use to request a quote for FC0V224ZFTBR24. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.