Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.97 |
No stock
|
Buy Now | |
TTI Europe | US$0.98 |
7,000
|
Buy Now | |
Newark Electronics | US$1.31 |
4,647
|
Buy Now | |
element14 | US$1.11 |
4,647
|
Buy Now | |
Farnell | US$1.05 |
4,647
|
Buy Now | |
Schukat Electronic | US$0.98 |
1,249
|
Buy Now | |
Chip One Stop | US$1.16 |
977
|
Buy Now | |
Transfer Multisort Elektronik | US$1.08 |
944
|
Buy Now | |
Distrelec | US$1.19 |
830
|
Buy Now | |
Avnet Abacus | - |
5,000
|
Buy Now | |
Rutronik | US$1.27 |
-
|
Buy Now | |
Avnet America | US$1.17 |
-
|
Buy Now | |
RS Americas | US$1.80 |
-
|
Buy Now | |
Avnet Asia | US$1.08 |
-
|
Buy Now |
Capacitance | 47000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | SMD |
Product Range | FC Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 50ohm |
Capacitor Case Style | Radial Can - SMD |
Diameter | 10.5mm |
Height | 5.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Operating Temperature Range | -25°C to +70°C |
Cap, 0.047F, 5.5V, Super, Smd | Newark Electronics |
CAP, 0.047F, 5.5V, SUPER, SMD | element14 |
SMD SuperCap 0,047F 5,5V 10,5x10,8mm | Schukat Electronic |
Supercapacitor | Transfer Multisort Elektronik |
KEMET Super Capacitor, 47000uF, 5.5V | Distrelec |
Supercapacitor, EDLC, 47000 uF, 5.5 V, -20%, +80%, Radial Can - SMD | Avnet Abacus |
Super Capacitor FC0 series 0.047F 5.5V | RS |
47mF -20 - +80% 50Ohms 5.5 V Electric Double Layer Capacitor FC | KEMET FC0H473ZFTBR24 | RS Americas |
Where can I find additional details, specifications and documents for a FC0H473ZFTBR24?
Additional datasheets, footprints and schematics for FC0H473ZFTBR24 are listed on our Part Details page. You can also find images and similar parts to FC0H473ZFTBR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC0H473ZFTBR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC0H473ZFTBR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC0H473ZFTBR24 fall under?
The FC0H473ZFTBR24 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FC0H473ZFTBR24 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC0H473ZFTBR24 you can contact the distributor directly for product support, shipping queries etc.
Is the FC0H473ZFTBR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC0H473ZFTBR24 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for FC0H473ZFTBR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC0H473ZFTBR24 often in real-time on the comparison pages.
What if I can't find stock of FC0H473ZFTBR24?
You can fill out our help required form which you can use to request a quote for FC0H473ZFTBR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.