Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.74
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.62
|
150
in stock
|
Buy Now | |
CoreStaff
from US$4.99
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$7.73
|
133
in stock
|
Buy Now | |
element14
from US$6.10
|
133
in stock
|
Buy Now | |
Farnell
from US$5.79
|
133
in stock
|
Buy Now | |
Schukat Electronic
from US$4.94
|
104
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | - |
Product Range | FC Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 70°C |
ESR | 7ohm |
Cap, 1F, 5.5V, Super Cap, Smd | Newark Electronics |
CAP, 1F, 5.5V, SUPER CAP, SMD | element14 |
SMD SuperCap 1,0F 5,5V 10,5x21,6mm | Schukat Electronic |
Supercapacitor 1F 5.5 VDC SMD V-Chip | RS |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a FC0H105ZFTBR44-SS.?
Additional datasheets, footprints and schematics for FC0H105ZFTBR44-SS. are listed on our Part Details page. You can also find images and similar parts to FC0H105ZFTBR44-SS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC0H105ZFTBR44-SS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC0H105ZFTBR44-SS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC0H105ZFTBR44-SS. fall under?
The FC0H105ZFTBR44-SS. is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FC0H105ZFTBR44-SS. when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC0H105ZFTBR44-SS. you can contact the distributor directly for product support, shipping queries etc.
Is the FC0H105ZFTBR44-SS. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC0H105ZFTBR44-SS. have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for FC0H105ZFTBR44-SS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC0H105ZFTBR44-SS. often in real-time on the comparison pages.
What if I can't find stock of FC0H105ZFTBR44-SS.?
You can fill out our help required form which you can use to request a quote for FC0H105ZFTBR44-SS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.