Status: | Unknown |
---|---|
Series: | E-Klips FC series |
RoHS: | Unknown |
Clip Type | Girder Clamp |
---|---|
Clip Diameter | 11mm |
Mounting Hole Dia | - |
Product Range | E-Klips FC series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
Coating | Zinc |
Colour | Zinc Chromate |
External Length / Height | 45mm |
External Width | 50mm |
Flange Thickness | 19mm |
For Use With | Threaded Rod |
Length | 45mm |
Load Max | 250kg |
Material | Spring Steel |
Thread Size | 11 mm |
GIRDER CLAMP, THREADED ROD, 11MM | Farnell Contract |
Girder Clamp, Threaded Rod, 11Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a FC-11?
Additional datasheets, footprints and schematics for FC-11 are listed on our Part Details page. You can also find images and similar parts to FC-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-11 fall under?
The FC-11 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to FC-11 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-11 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-11 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for FC-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-11 often in real-time on the comparison pages.
What if I can't find stock of FC-11?
You can fill out our help required form which you can use to request a quote for FC-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.