FB37L6L0106KC. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.47

Distributor Stock
Logo for RS Americas
RS Americas
from US$5.47
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 10µF
Capacitance Tolerance ± 10%
RoHS Compliant Yes

Alternative Descriptions

Capacitor | RS Americas
Cap Film 10uF 1100V PP 10% (42.5 X 24 X 44mm) Radial 37.5mm 100°C | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FB37L6L0106KC.?

Additional datasheets, footprints and schematics for FB37L6L0106KC. are listed on our Part Details page. You can also find images and similar parts to FB37L6L0106KC. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FB37L6L0106KC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB37L6L0106KC. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FB37L6L0106KC. fall under?

The FB37L6L0106KC. is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FB37L6L0106KC. when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FB37L6L0106KC. you can contact the distributor directly for product support, shipping queries etc.

Is the FB37L6L0106KC. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FB37L6L0106KC. have stock available?

Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for FB37L6L0106KC..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FB37L6L0106KC. often in real-time on the comparison pages.

What if I can't find stock of FB37L6L0106KC.?

You can fill out our help required form which you can use to request a quote for FB37L6L0106KC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay