Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
No. of Positions | - |
Approvals / Standards | CE CSA UL |
IP Rating | IP65 |
Switch Case | - |
Product Range | HW Series |
Switch and enclosure, 40mm head, Pushlock Pull Reset, Plastic, 1NC-1NO | IDEC Corporation FB1W-HW1B-Y211R | RS Americas |
Control Station Switch, Spst-No/Nc, Ip65 | Newark Electronics |
CONTROL STATION SWITCH, SPST-NO/NC, IP65 | element14 |
Emergency Stop Switches / E-Stop Switches Enclosure Box Emergency-Stop | Sager |
Where can I find additional details, specifications and documents for a FB1W-HW1B-Y211R?
Additional datasheets, footprints and schematics for FB1W-HW1B-Y211R are listed on our Part Details page. You can also find images and similar parts to FB1W-HW1B-Y211R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FB1W-HW1B-Y211R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB1W-HW1B-Y211R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FB1W-HW1B-Y211R fall under?
The FB1W-HW1B-Y211R is listed under IDEC Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to FB1W-HW1B-Y211R when available in the IDEC Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FB1W-HW1B-Y211R you can contact the distributor directly for product support, shipping queries etc.
Is the FB1W-HW1B-Y211R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FB1W-HW1B-Y211R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for FB1W-HW1B-Y211R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FB1W-HW1B-Y211R often in real-time on the comparison pages.
What if I can't find stock of FB1W-HW1B-Y211R?
You can fill out our help required form which you can use to request a quote for FB1W-HW1B-Y211R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.