Status: | Active |
---|---|
Series: | FAN9611 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
230,000
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
element14
from US$1.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.93
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Sync-Lock™ Interleaving Technology for 180° Out-of-Phase Synchronization Under All Conditions |
Automatic Phase Disable at Light Load |
Dead-Phase Detect Protection |
2.0 A Sink, 1.0 A Source, High-Current Gate Drivers |
High Power Factor, Low Total Harmonic Distortion |
Voltage-Mode Control with (VIN)2 Feedforward |
Closed-Loop Soft-Start with User-Programmable Soft-Start Time for Reduced Overshoot |
Minimum Restart Frequency to Avoid Audible Noise |
Maximum Switching Frequency Clamp |
Brownout Protection with Soft Recovery |
Non-Latching OVP on FB Pin and Latching Second-Level Protection on OVP Pin |
Open-Feedback Protection |
Power-Limit and Current Protection for Each Phase |
Low Startup Current of 80 µA Typical |
Works with DC and 50 Hz to 400 Hz AC Inputs |
Applications |
---|
AC-DC Merchant Power Supply |
PDP TV |
End Products |
---|
LCD TV |
Desktop PC |
Description | FAN9611 |
---|---|
Compliance | Pb-free |
PFC Mode | CrCM/BCM |
Frequency Operation | Variable |
Control Mode | Voltage Mode |
Topology | Step-Up |
fSW Typ (kHz) | Variable |
VCC Max (V) | 20 |
Drive Cap. (mA) | 1000 / 2000 |
UVLO (V) | 10 |
Latch | Yes |
UVP | Yes |
Inhibition | No |
Package Type | SOIC-16 |
Power Factor Correction CONTRLR 0.08mA 600KHz 16-Pin SOIC N T/R | EBV Elektronik |
Interleaved Dual BCM PFC Controller package SOIC 16 | Future Electronics |
POWER FACTOR CONTROLLER, SOIC-16 | Farnell |
Interleaved Dual Crcm Pfc Controller/Reel |Onsemi FAN9611MX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN9611MX?
Additional datasheets, footprints and schematics for FAN9611MX are listed on our Part Details page. You can also find images and similar parts to FAN9611MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN9611MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN9611MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN9611MX fall under?
The FAN9611MX is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN9611MX when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN9611MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN9611MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN9611MX have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Future Electronics, Avnet America and element14 have stock available or on a lead time for FAN9611MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN9611MX often in real-time on the comparison pages.
What if I can't find stock of FAN9611MX?
You can fill out our help required form which you can use to request a quote for FAN9611MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.