Status: | Active |
---|---|
Series: | FAN7930B |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
2,369
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Additional OVP Detection Pin |
Input Voltage Absent Detection Circuit |
Maximum Switching Frequency Limitation |
Internal Soft-Start and Overshoot-less Control |
Internal Total Harmonic Distortion (THD) Optimizer |
Precise Adjustable Output Over-Voltage Protection |
Open-Feedback Protection and Disable Function |
Zero Current Detector |
150 µs Internal Startup Timer |
MOSFET Over-Current Protection |
Under-Voltage Lockout with 3.5 V Hysteresis |
Low Startup and Operating Current |
Totem-Pole Output with High State Clamp |
+500/-800 mA Peak Gate Drive Current |
Applications |
---|
LCD Monitor |
LED TV |
End Products |
---|
LCD TV |
CRT TV |
Description | FAN7930B |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CrCM/BCM |
Frequency Operation | Variable |
Control Mode | Voltage Mode |
Topology | Step-Up |
fSW Typ (kHz) | Variable |
VCC Max (V) | 24 |
Drive Cap. (mA) | 220 / 220 |
UVLO (V) | 12 |
Latch | No |
UVP | No |
Inhibition | No |
Package Type | SOIC-8 |
PFC CTRL, 300KHZ, -40 TO 125DEG C | Farnell |
Crcm Pfc Controller, Programmable Ovp/Reel |Onsemi FAN7930BMX-G | Newark Electronics |
Power Factor Correction - PFC Critical Conduction Mode PFC Controller | Future Electronics |
Power Factor Correction CONTRLR 0.12mA 350KHz 8-Pin SOP T/R | Avnet America |
PFC Controller IC, Critical Conduction Mode, 13 V to 20 V, 350 kHz, 8 Pins, SOP | EBV Elektronik |
Where can I find additional details, specifications and documents for a FAN7930BMX-G?
Additional datasheets, footprints and schematics for FAN7930BMX-G are listed on our Part Details page. You can also find images and similar parts to FAN7930BMX-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7930BMX-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7930BMX-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7930BMX-G fall under?
The FAN7930BMX-G is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN7930BMX-G when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7930BMX-G you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7930BMX-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7930BMX-G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FAN7930BMX-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7930BMX-G often in real-time on the comparison pages.
What if I can't find stock of FAN7930BMX-G?
You can fill out our help required form which you can use to request a quote for FAN7930BMX-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.