Status: | Active |
---|---|
Series: | FAN7631 |
RoHS: | Compliant |
Variable Frequency Control with 50% Duty Cycle for Half-Bridge Resonant Converter Topologies |
High Efficiency with Zero-Voltage-Switching (ZVS) |
Up to 600kHz Operating Frequency |
Built-in High-Side Gate Driver |
High Gate-Driving Current: +500mA/-1000mA |
Programmable Dead Time with a Resistor |
Pulse Skipping and Burst Operation for Frequency Limit (Programmable) at Light-Load Condition |
Simple Remote On/Off Control with Latch or Auto-Restart (A/R) Using FI or LS Pin |
Protection Functions: Over-Voltage Protection (OVP), Overload Protection (OLP), Over-Current Protection (OCP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD), and High Precise Line Under Voltage Lockout (LUVLO) |
Level-Change OCP Function During Startup |
Applications |
---|
PDP TV |
Desktop PC |
Video Game Console |
End Products |
---|
LCD TV |
Server |
Description | FAN7631 |
---|---|
Compliance | Pb-free |
Package Type | SOP-16 |
Pfm Controller, 600Khz Max, 16Sop | Newark Electronics |
PFM CONTROLLER, 600KHZ MAX, 16SOP | element14 |
Where can I find additional details, specifications and documents for a FAN7631SJX?
Additional datasheets, footprints and schematics for FAN7631SJX are listed on our Part Details page. You can also find images and similar parts to FAN7631SJX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7631SJX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7631SJX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7631SJX fall under?
The FAN7631SJX is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN7631SJX when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7631SJX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7631SJX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7631SJX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FAN7631SJX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7631SJX often in real-time on the comparison pages.
What if I can't find stock of FAN7631SJX?
You can fill out our help required form which you can use to request a quote for FAN7631SJX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.