Status: | Active |
---|---|
Series: | FAN7601B |
RoHS: | Compliant |
Prices starting from US$0.29
Green Current Mode PWM Control |
Low Operating Current: Maximum 4 mA |
Burst Mode Operation |
Internal High-Voltage Startup Switch |
Under-Voltage Lockout (UVLO): 12 V / 8 V |
Latch Protection and Soft-Start Function |
Over-Voltage Protection: 19 V |
Operating Frequency up to 300 kHz |
Maximum Duty Cycle: 95% |
Applications |
---|
AC-DC Merchant Power Supply |
LED TV |
End Products |
---|
LCD Monitor |
Description | FAN7601B |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback |
Control Mode | Current Mode |
VCC Min (V) | 11 |
VCC Max (V) | 13 |
fSW Typ (kHz) | 100 |
Package Type | SOIC-8 |
Pwm Controller, 300Khz, 10-18V, Sop-8 | Newark Electronics |
PWM CONTROLLER, 300KHZ, 10-18V, SOP-8 | element14 |
AC/DC Converters Green Mode PWM Control IC | Future Electronics |
Current Mode PWM Controller 250mA 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN7601BMX?
Additional datasheets, footprints and schematics for FAN7601BMX are listed on our Part Details page. You can also find images and similar parts to FAN7601BMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7601BMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7601BMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7601BMX fall under?
The FAN7601BMX is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN7601BMX when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7601BMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7601BMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7601BMX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FAN7601BMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7601BMX often in real-time on the comparison pages.
What if I can't find stock of FAN7601BMX?
You can fill out our help required form which you can use to request a quote for FAN7601BMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.