FAN7529MX Power Management ICs - PMIC by ON Semiconductor

PFC CTRL, -40 TO 125DEG COperating

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for element14
element14
from US$0.40
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.40
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Supply Voltage Min 14V
Supply Voltage Max 20V
Startup Current 40µA
Operating Supply Current 1.5mA
Controller IC Case Style SOIC
No. of Pins 8Pins
RoHS Compliant Yes

Alternative Descriptions

Ic,power Factor Controller,sop,8Pin |Onsemi FAN7529MX | Newark Electronics
FAN7529 Series 22 V 3 mA Critical Conduction Mode PFC Controller- SOIC-8 | Future Electronics
Power Factor Correction CONTRLR 0.04mA 8-Pin SOIC N T/R | Avnet America
PFC CTRL, -40 TO 125DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FAN7529MX?

Additional datasheets, footprints and schematics for FAN7529MX are listed on our Part Details page. You can also find images and similar parts to FAN7529MX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FAN7529MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7529MX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FAN7529MX fall under?

The FAN7529MX is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.

Can I view similar or alternative parts?

You can view similar parts to FAN7529MX when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7529MX you can contact the distributor directly for product support, shipping queries etc.

Is the FAN7529MX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FAN7529MX have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FAN7529MX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FAN7529MX often in real-time on the comparison pages.

What if I can't find stock of FAN7529MX?

You can fill out our help required form which you can use to request a quote for FAN7529MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay