Status: | Active |
---|---|
Series: | FAN7527B |
RoHS: | Compliant |
Internal Startup Timer |
Internal R/C Filter Eliminates the Need for External R/C Filter |
Precise Adjustable Output Over-Voltage Protection |
Zero Current Detector |
One Quadrant Multiplier |
Trimmed 1.5% Internal Band Gap Reference |
Under-Voltage Lockout with 3 V of Hysteresis |
Totem-Pole Output with High-State Clamp |
Low Startup and Operating Current |
Applications |
---|
AC-DC Merchant Power Supply |
Description | FAN7527B |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CrCM/BCM |
Frequency Operation | Variable |
Control Mode | Voltage Mode |
Topology | Step-Up |
fSW Typ (kHz) | Variable |
VCC Max (V) | 30 |
Drive Cap. (mA) | 80 / 220 |
UVLO (V) | 11.5 |
Latch | No |
UVP | No |
Inhibition | No |
Package Type | PDIP-8 |
Pfc Controller, Dip-8 | Newark Electronics |
IC, PFC CONTROLLER, DIP8, 7527 | element14 |
Where can I find additional details, specifications and documents for a FAN7527BN?
Additional datasheets, footprints and schematics for FAN7527BN are listed on our Part Details page. You can also find images and similar parts to FAN7527BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7527BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7527BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7527BN fall under?
The FAN7527BN is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN7527BN when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7527BN you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7527BN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7527BN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FAN7527BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7527BN often in real-time on the comparison pages.
What if I can't find stock of FAN7527BN?
You can fill out our help required form which you can use to request a quote for FAN7527BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.