Input Voltage | 30V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 16V |
Supply Voltage Max | 18V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 65kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
PWM CONTROLLER, SOIC-8 | Farnell |
Pwm Controller, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN6757MRMX?
Additional datasheets, footprints and schematics for FAN6757MRMX are listed on our Part Details page. You can also find images and similar parts to FAN6757MRMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6757MRMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6757MRMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6757MRMX fall under?
The FAN6757MRMX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN6757MRMX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6757MRMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6757MRMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6757MRMX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FAN6757MRMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6757MRMX often in real-time on the comparison pages.
What if I can't find stock of FAN6757MRMX?
You can fill out our help required form which you can use to request a quote for FAN6757MRMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.