Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 18V |
Output Current | - |
Supply Voltage Min | 11V |
Supply Voltage Max | 24V |
Controller IC Case Style | SOIC |
No. of Pins | 7Pins |
Frequency | 65kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
PWM CONTROLLER, 65KHZ, SOIC-7 | Farnell |
Green Mode Pwm Cntlr/Reel |Onsemi FAN6605MX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN6605MX?
Additional datasheets, footprints and schematics for FAN6605MX are listed on our Part Details page. You can also find images and similar parts to FAN6605MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6605MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6605MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6605MX fall under?
The FAN6605MX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN6605MX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6605MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6605MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6605MX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FAN6605MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6605MX often in real-time on the comparison pages.
What if I can't find stock of FAN6605MX?
You can fill out our help required form which you can use to request a quote for FAN6605MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.