Status: | Active |
---|---|
Series: | FAN6300H |
RoHS: | Compliant |
Prices starting from US$0.37
High-Voltage Startup |
Quasi-Resonant Operation |
Cycle-by-Cycle Current Limiting |
Peak-Current-Mode Control |
Leading-Edge Blanking (LEB) |
Internal Minimum tOFF |
Internal 5ms Soft-Start |
Over Power Compensation |
GATE Output Maximum Voltage |
Auto-Recovery Over-Current Protection (FB Pin) |
Auto-Recovery Open-Loop Protection (FB Pin) |
VDD Pin and Output Voltage (DET Pin) OVP Latched |
Low Frequency Operation (below 100kHz) for FAN6300A |
High Frequency Operation (up to 190kHz) for FAN6300H |
Applications |
---|
Notebook PC |
DVD |
End Products |
---|
External AC-DC Merchant Power Supply - Wireless Communications |
STB |
Description | FAN6300H |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback |
Control Mode | Current Mode |
VCC Min (V) | 15 |
VCC Max (V) | 17 |
fSW Typ (kHz) | ≤190 |
Package Type | SOIC-8 |
Current Mode PWM Control,Quasi, Resonant | RS |
Green-Mode Qr Pwm Controller For Flyback Converter, High Frequency To 190Khz/Reel |Onsemi FAN6300HMY | Newark Electronics |
Green-Mode QR PWM Controller for Flyback Converter | Future Electronics |
Current Mode PWM Controller -0.3V to 25V 8-Pin SOIC N T/R | Avnet America |
PWM CONTROLLER, QR FLYBACK, 190KHZ, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a FAN6300HMY?
Additional datasheets, footprints and schematics for FAN6300HMY are listed on our Part Details page. You can also find images and similar parts to FAN6300HMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6300HMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6300HMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6300HMY fall under?
The FAN6300HMY is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN6300HMY when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6300HMY you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6300HMY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN6300HMY have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FAN6300HMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6300HMY often in real-time on the comparison pages.
What if I can't find stock of FAN6300HMY?
You can fill out our help required form which you can use to request a quote for FAN6300HMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.