Status: | Active |
---|---|
Series: | FAN5362 |
RoHS: | Compliant |
3MHz Fixed-Frequency Operation |
45µA Typical Quiescent Current |
1.80 to 3.6V Fixed Output Voltage |
500mA Output Current Capability |
2.7V to 5.5V Input Voltage Range |
Smooth Transitions to/from 100% Duty Cycle when VIN Drops |
PFM Mode for High Efficiency in Light Load |
Best-in-Class Load Transient Response |
Best-in-Class Efficiency |
Forced PWM and External Clock Synchronization |
Internal Soft-Start |
Input Under-Voltage Lockout (UVLO) |
Thermal Shutdown and Overload Protection |
6-Bump WLCSP, 0.4mm Pitch or 6-Lead 2 x 2mm Ultrathin Molded Leadless Package |
Applications |
---|
TBA |
Description | FAN5362 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
VO Typ (V) | 3.3 |
IO Typ (A) | 0.5 |
Efficiency (%) | 96 |
fSW Typ (kHz) | 3000 |
Package Type | UDFN-6 |
Dc/Dc Conv, Sync Buck, 3Mhz, 85Deg C Rohs Compliant: Yes |Onsemi FAN5362UMP33X | Newark Electronics |
DC/DC CONV, SYNC BUCK, 3MHZ, 85DEG C | Farnell |
Conv DC-DC Single Step Down 2.7V to 5.5V 6-Pin UMLP EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FAN5362UMP33X?
Additional datasheets, footprints and schematics for FAN5362UMP33X are listed on our Part Details page. You can also find images and similar parts to FAN5362UMP33X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN5362UMP33X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN5362UMP33X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN5362UMP33X fall under?
The FAN5362UMP33X is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN5362UMP33X when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN5362UMP33X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN5362UMP33X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN5362UMP33X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for FAN5362UMP33X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN5362UMP33X often in real-time on the comparison pages.
What if I can't find stock of FAN5362UMP33X?
You can fill out our help required form which you can use to request a quote for FAN5362UMP33X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.