Status: | Active |
---|---|
Series: | FAN48685 |
RoHS: | Compliant |
Three Output Voltage Programmability (3.6 V / 5.0 V / 5.45 V) via MODE Pins |
800 mA Max. Load Capability |
Input Voltage Range: 2.5 V to 5.5 V |
Forced Pass−Through Mode |
9−Bump, 0.4 mm Pitch WLCSP |
Four External Components: 0603 Inductor, 0402 Case Size Input, 0402 2 x Output Capacitors |
Benefits |
---|
Three Output Voltage Programmability (3.6 V / 5.0 V / 5.45 V) via MODE Pins |
Applications |
---|
NFC |
End Products |
---|
NFC Module Power |
Description | FAN48685 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
Control Mode | Voltage Mode |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
VO Typ (V) | Adjustable |
IO Typ (A) | 0.8 |
Efficiency (%) | 93 |
fSW Typ (kHz) | 2500 |
Package Type | WLCSP-9 |
ON Semiconductor, FAN48685UC08X | RS |
Boost Regulator/Reel |Onsemi FAN48685UC08X | Newark Electronics |
Conv DC-DC Single Step Up 2.5V to 5.5V 8-Pin WLCSP T/R | Avnet America |
DC/DC CONV, BOOST, 2.5MHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a FAN48685UC08X?
Additional datasheets, footprints and schematics for FAN48685UC08X are listed on our Part Details page. You can also find images and similar parts to FAN48685UC08X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN48685UC08X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN48685UC08X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN48685UC08X fall under?
The FAN48685UC08X is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN48685UC08X when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN48685UC08X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN48685UC08X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN48685UC08X have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FAN48685UC08X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN48685UC08X often in real-time on the comparison pages.
What if I can't find stock of FAN48685UC08X?
You can fill out our help required form which you can use to request a quote for FAN48685UC08X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.