Status: | Active |
---|---|
Series: | FAN48630 |
RoHS: | Compliant |
Few External Components: 0.47 µH Inductor and 0603 Case Size Input and Output Capacitors |
Input Voltage Range: 2.35 V to 5.5 V |
Fixed Output Voltage Options: 3.0 V to 5.0 V |
Maximum Continuous Load Current: 1500 mA at VIN of 2.6 V Boosting VOUT to 3.5 V |
Up to 96% Efficient |
True Bypass Operation when VIN > Target VOUT |
Internal Synchronous Rectifier |
Soft-Start with True Load Disconnect |
Forced Bypass Mode |
VSEL Control to Optimize Target VOUT |
Short-Circuit Protection |
Low Operating Quiescent Current |
16-Bump, 0.4 mm Pitch WLCSP |
Description | FAN48630 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
Control Mode | Voltage Mode |
VCC Min (V) | 2.35 |
VCC Max (V) | 5.5 |
VO Typ (V) | 3.15 |
IO Typ (A) | 1.5 |
Efficiency (%) | 96 |
fSW Typ (kHz) | 2500 |
Package Type | WLCSP-16 |
Topology:Synchronous Boost (Step Up) | Newark Electronics |
Conv DC-DC Dual Step Up 2.35V to 5.5V 16-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN48630UC315X?
Additional datasheets, footprints and schematics for FAN48630UC315X are listed on our Part Details page. You can also find images and similar parts to FAN48630UC315X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN48630UC315X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN48630UC315X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN48630UC315X fall under?
The FAN48630UC315X is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN48630UC315X when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN48630UC315X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN48630UC315X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN48630UC315X have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FAN48630UC315X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN48630UC315X often in real-time on the comparison pages.
What if I can't find stock of FAN48630UC315X?
You can fill out our help required form which you can use to request a quote for FAN48630UC315X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.