Status: | Active |
---|---|
Series: | FAN48610 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,500
in stock
|
Buy Now | |
element14
from US$0.37
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage Range: 2.5 V to 4.80 V |
Output Voltages Range: 3 V to 5 V |
IOUT ≥ 1 A at VOUT 5.0 V, VIN ≥ 2.5 V |
IOUT ≥ 1.5 A at VOUT 5.0 V, VIN ≥ 3.0 V |
Up to 94% Efficient |
Internal Synchronous Rectification |
Soft-Start with True Load Disconnect |
Short-Circuit Protection |
9-Bump, 1.215 mm x 1.215 mm, 0.4 mm Pitch WLCSP |
Three External Components: 2016 0.47 µH Inductor, 0603 Case Size Input / Output Capacitors |
Total Application Board Solution Size: < 11 mm2 |
Description | FAN48610 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
Control Mode | Voltage Mode |
VCC Min (V) | 2.5 |
VCC Max (V) | 4.8 |
VO Typ (V) | 5 |
IO Typ (A) | 1 |
Efficiency (%) | 94 |
fSW Typ (kHz) | 2500 |
Package Type | WLCSP-9 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Dc/Dc Conv, Boost, 2.5Mhz, Wlcsp-9 | Newark Electronics |
DC/DC CONV, BOOST, 2.5MHZ, WLCSP-9 | element14 |
FAN48610 Series 5 V 2.5 MHz Fixed Synchronous Tiny Boost Regulator - WLCSP-9 | Future Electronics |
DC/DC Switching Regulator, Fixed, Synchronous Boost (Step Up), 1 Output, 5 V, 2.5 MHz, 9 Pins, WLCSP | Avnet America |
Where can I find additional details, specifications and documents for a FAN48610UC50X?
Additional datasheets, footprints and schematics for FAN48610UC50X are listed on our Part Details page. You can also find images and similar parts to FAN48610UC50X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN48610UC50X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN48610UC50X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN48610UC50X fall under?
The FAN48610UC50X is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN48610UC50X when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN48610UC50X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN48610UC50X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN48610UC50X have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for FAN48610UC50X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN48610UC50X often in real-time on the comparison pages.
What if I can't find stock of FAN48610UC50X?
You can fill out our help required form which you can use to request a quote for FAN48610UC50X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.