Status: | Active |
---|---|
Series: | FAN4800AU |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
2,448
in stock
|
Buy Now | |
element14
from US$0.76
|
2,448
in stock
|
Buy Now | |
EBV Elektronik
-
|
57,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pin-to-Pin Compatible with ML4800, FAN4800, CM6800, and CM6800A |
PWM Configurable for Current-Mode or Feed-Forward Voltage-Mode Operation |
Internally Synchronized Leading-Edge PFC and Trailing-Edge PWM in One IC |
Low Operating Current |
Innovative Switching-Charge Multiplier Divider |
Average-Current-Mode for Input-Current Shaping |
PFC Over-Voltage and Under-Voltage Protections |
PFC Feedback Open-Loop Protection |
Cycle-by-Cycle Current Limiting for PFC/PWM |
Power-on Sequence Control and Soft-Start |
Line Sagging Protection |
fRTCT=4 x fPFC=4 x fPWM |
Applications |
---|
Desktop PC |
LCD Monitor |
End Products |
---|
LCD TV |
Distribution |
Description | FAN4800AU |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CCM |
Frequency Operation | Fixed |
Control Mode | Current Mode |
Topology | Step-Up |
fSW Typ (kHz) | 64 |
VCC Max (V) | 30 |
Drive Cap. (mA) | 470 / 550 |
UVLO (V) | 11 |
Latch | No |
UVP | Yes |
Inhibition | No |
Package Type | SOIC-16 |
PFC CTRL, 64KHZ, -40 TO 105DEG C | element14 |
PFC/PWM Controller Combination 16-Pin SOIC N T/R | EBV Elektronik |
Pfc Ctrl, 64Khz, -40 To 105Deg C | Newark Electronics |
FAN4800AU Series PWM PFC Controller Combination-SOP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a FAN4800AUM?
Additional datasheets, footprints and schematics for FAN4800AUM are listed on our Part Details page. You can also find images and similar parts to FAN4800AUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN4800AUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN4800AUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN4800AUM fall under?
The FAN4800AUM is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN4800AUM when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN4800AUM you can contact the distributor directly for product support, shipping queries etc.
Is the FAN4800AUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN4800AUM have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for FAN4800AUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN4800AUM often in real-time on the comparison pages.
What if I can't find stock of FAN4800AUM?
You can fill out our help required form which you can use to request a quote for FAN4800AUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.