Status: | Active |
---|---|
Series: | FAN3852 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
5,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
8,355
in stock
|
Buy Now | |
element14
from US$0.28
|
8,355
in stock
|
Buy Now | |
Farnell
from US$0.28
|
8,355
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Optimized for Mobile Handset and Notebook PC Microphone Applications |
Accepts Input from Electret Condenser Microphones (ECM) |
Pulse Density Modulation (PDM) Output |
Standard 5-Wire Digital Interface |
Low Input Capacitance, High PSR, 20 kHz Pre-Amplifier |
Low-Power 1.5µA Sleep Mode |
Typical 420µA Supply Current |
SNR of 62dB(A) for 16dB Gain |
Total Harmonic Distortion 0.02% |
Input Clock Frequency Range of 1-4MHz |
Integrated Low Drop-Out Regulator (LDO) |
1.5kV HBM ESD on MIC Input |
Applications |
---|
Computing |
Electret Condenser Microphones with Digital Output |
Headset Accessories |
End Products |
---|
Consumer |
Mobile Handset |
Personal Computer (PC) |
Description | FAN3852 |
---|---|
Compliance | Pb-free Halide free |
Function | Digital Audio Interface Receiver |
Control Type | None |
fs Max (kHz) | . |
Power Dissipation Max (mW) | . |
Supply Voltage Min (V) | . |
Supply Voltage Max (V) | . |
Operating Temp Min (°C) | . |
Operating Temp Max (°C) | . |
Package Type | WLCSP-6 |
Microphone Pre-Amplifier, -40 To 85Deg C | Newark Electronics |
MICROPHONE PRE-AMPLIFIER, -40 TO 85DEG C | element14 |
ON Semiconductor, FAN3852UC16X | RS |
FAN3852 Series 3.63 V Digital Output Microphone Pre-Amplifier - WLCSP-6 | Future Electronics |
Audio Amp Microphone 1-CH Mono 6-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN3852UC16X?
Additional datasheets, footprints and schematics for FAN3852UC16X are listed on our Part Details page. You can also find images and similar parts to FAN3852UC16X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3852UC16X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3852UC16X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3852UC16X fall under?
The FAN3852UC16X is listed under Custom & ASSP > Audio/Video ASSP > Audio ASSP.
Can I view similar or alternative parts?
You can view similar parts to FAN3852UC16X when available in the Audio ASSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3852UC16X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3852UC16X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3852UC16X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FAN3852UC16X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3852UC16X often in real-time on the comparison pages.
What if I can't find stock of FAN3852UC16X?
You can fill out our help required form which you can use to request a quote for FAN3852UC16X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.