Status: | Active |
---|---|
Series: | FAN3181 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
2,664
in stock
|
Buy Now | |
element14
from US$0.67
|
2,664
in stock
|
Buy Now | |
Farnell
from US$0.67
|
2,664
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Richardson RFPD
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Supply Voltage 25 V |
Typically 1.5 A/2.0 A Sourcing/Sinking Current-Driving Capability at VCC = 15 V |
Output In- Phase with Input Signal |
Active Miller Clamp |
Desaturation Protection |
Cycle-by-Cycle Edge-Triggered Shutdown Function |
Fault-Out and Shutdown Function |
Built-in VCC UVLO Function |
Built-in Soft Turn-Off Function |
Built-in Over-Current Protection (OCP) |
Operating Junction Temperature Range of -40°C to 125°C |
Description | FAN3181 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 25 |
Rise Time (ns) | 15 |
Fall Time (ns) | 10 |
Drive Source Current Typ (A) | 1.5 |
Drive Sink Current Typ (A) | 2 |
Turn On Prop. Delay Typ (ns) | 15 |
Turn Off Prop. Delay Typ (ns) | 17 |
Package Type | SOIC-8 |
Igbt Driver, Low Side, 2A, Soic-8 | Newark Electronics |
IGBT DRIVER, LOW SIDE, 2A, SOIC-8 | element14 |
2A High-Speed Low-Side IGBT Driver SOIC8 | RS |
MOSFET and Power Driver 2A Single Low Side Non-Inverting 8-Pin SOIC T/R - Tap | Future Electronics |
MOSFET and Power Driver 2A Single Low Side Non-Inverting 8-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3181TMX?
Additional datasheets, footprints and schematics for FAN3181TMX are listed on our Part Details page. You can also find images and similar parts to FAN3181TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3181TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3181TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3181TMX fall under?
The FAN3181TMX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3181TMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3181TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3181TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3181TMX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FAN3181TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3181TMX often in real-time on the comparison pages.
What if I can't find stock of FAN3181TMX?
You can fill out our help required form which you can use to request a quote for FAN3181TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.