Status: | Active |
---|---|
Series: | FAN1100_F085 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Richardson RFPD
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Signal Line Input Buffer |
Input spike filter |
Operation from Ignition or Battery line |
Ground shift tolerance +/- 1.5 V |
Programmable maximum dwell time |
Programmable Input Pull down current |
Control IGBT current limiting through Vsense pin |
Soft Shutdown following Max Dwell Time out |
Description | FAN1100_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Power Switch | IGBT |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Package Type | SOIC-8 |
Ignition Gate Driver Ic/Reel |Onsemi FAN1100-F085 | Newark Electronics |
Low-Side Gate Driver IC Non-Inverting 8-SOIC | Future Electronics |
Linear Voltage Regulators (S&D, none Std, MPP) | Avnet America |
IGBT DRIVER, -40 TO 150DEG C | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN1100-F085?
Additional datasheets, footprints and schematics for FAN1100-F085 are listed on our Part Details page. You can also find images and similar parts to FAN1100-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN1100-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN1100-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN1100-F085 fall under?
The FAN1100-F085 is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN1100-F085 when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN1100-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FAN1100-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN1100-F085 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for FAN1100-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN1100-F085 often in real-time on the comparison pages.
What if I can't find stock of FAN1100-F085?
You can fill out our help required form which you can use to request a quote for FAN1100-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.