Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 6-Pcs of 25" Long 900µm Tubes |
---|---|
Drop Ship | Yes |
RoHS Compliant | Yes |
Buffer Tube Fan-Out Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN-BT25-06?
Additional datasheets, footprints and schematics for FAN-BT25-06 are listed on our Part Details page. You can also find images and similar parts to FAN-BT25-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN-BT25-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN-BT25-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN-BT25-06 fall under?
The FAN-BT25-06 is listed under Optoelectronics & Displays > Fiber Optic Products > Fiber Optic Evaluation Kits.
Can I view similar or alternative parts?
You can view similar parts to FAN-BT25-06 when available in the Fiber Optic Evaluation Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN-BT25-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FAN-BT25-06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FAN-BT25-06 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FAN-BT25-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN-BT25-06 often in real-time on the comparison pages.
What if I can't find stock of FAN-BT25-06?
You can fill out our help required form which you can use to request a quote for FAN-BT25-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.