Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
3,150
in stock
|
Buy Now | |
Rutronik
from US$0.83
|
-
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$1.54
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | - |
LED Lens Colour | - |
Lens Diameter | 18.8mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens |
Beam Angle | 108° + 164° |
For Use With | XP-E LEDs |
ASSEMBLY ROUND 1 POS 18.8MM (D) 4.81MM(H | EBV Elektronik |
~90° + 160° wide beam | Rutronik |
Led Lens, 18.8 Mm, Round, Pmma (Polymethylmethacrylate) Rohs Compliant: Yes |Ledil FA11948_JULIA-A | Newark Electronics |
JULIA Series Round 1 Pos 18.8mm Dia 4.81mm (H) Wide-Area Lighting Beam Assembly | Future Electronics |
CREE XPE/G BACKLIGHTING OPTIC, TAPE | element14 |
Where can I find additional details, specifications and documents for a FA11948_JULIA-A?
Additional datasheets, footprints and schematics for FA11948_JULIA-A are listed on our Part Details page. You can also find images and similar parts to FA11948_JULIA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11948_JULIA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11948_JULIA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11948_JULIA-A fall under?
The FA11948_JULIA-A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA11948_JULIA-A when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11948_JULIA-A you can contact the distributor directly for product support, shipping queries etc.
Is the FA11948_JULIA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA11948_JULIA-A have stock available?
Authorised distributors including EBV Elektronik, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FA11948_JULIA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11948_JULIA-A often in real-time on the comparison pages.
What if I can't find stock of FA11948_JULIA-A?
You can fill out our help required form which you can use to request a quote for FA11948_JULIA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.