Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | Oval |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Holder |
For Use With | Cree XML Series LEDs |
Holder Colour | White |
CREE XML, 21MM OPTIC, OVAL, TAPED | element14 |
Where can I find additional details, specifications and documents for a FA11912_CXM_O?
Additional datasheets, footprints and schematics for FA11912_CXM_O are listed on our Part Details page. You can also find images and similar parts to FA11912_CXM_O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11912_CXM_O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11912_CXM_O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11912_CXM_O fall under?
The FA11912_CXM_O is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA11912_CXM_O when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11912_CXM_O you can contact the distributor directly for product support, shipping queries etc.
Is the FA11912_CXM_O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA11912_CXM_O have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FA11912_CXM_O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11912_CXM_O often in real-time on the comparison pages.
What if I can't find stock of FA11912_CXM_O?
You can fill out our help required form which you can use to request a quote for FA11912_CXM_O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.