Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Medium |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | Square |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Holder |
For Use With | Cree XML Series LEDs |
Holder Colour | White |
Rose LED Lens Assembly 21.6mm Medium | RS |
ROSE Series Square 1 Pos 21.6 x 21.6mm Medium Beam Assembly | Future Electronics |
Lens With White Color And Square Style | Avnet America |
CREE XML, 21MM OPTIC, MED, TAPED | Farnell |
Where can I find additional details, specifications and documents for a FA11911_CXM_M?
Additional datasheets, footprints and schematics for FA11911_CXM_M are listed on our Part Details page. You can also find images and similar parts to FA11911_CXM_M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11911_CXM_M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11911_CXM_M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11911_CXM_M fall under?
The FA11911_CXM_M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA11911_CXM_M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11911_CXM_M you can contact the distributor directly for product support, shipping queries etc.
Is the FA11911_CXM_M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA11911_CXM_M have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FA11911_CXM_M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11911_CXM_M often in real-time on the comparison pages.
What if I can't find stock of FA11911_CXM_M?
You can fill out our help required form which you can use to request a quote for FA11911_CXM_M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.