Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Lens Type | Lens with Holder |
---|---|
Beam Type | Wide |
LED Lens Colour | Transparent |
Lens Diameter | 16.3mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Holder |
For Use With | Cree XML Series LEDs |
Holder Colour | White |
Tina3 LED Lens Assembly 16.1mm Dia. WWW | RS |
Lens With White Color And Round Style | EBV Elektronik |
TINA3 Series Round 1 Pos 16.1mm Dia 7mm (H) Extra Extra Wide Beam Assembly | Future Electronics |
CREE XML, 16MM OPTIC, WIDE, TAPED | element14 |
Where can I find additional details, specifications and documents for a FA11904_TINA3-WWW?
Additional datasheets, footprints and schematics for FA11904_TINA3-WWW are listed on our Part Details page. You can also find images and similar parts to FA11904_TINA3-WWW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11904_TINA3-WWW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11904_TINA3-WWW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11904_TINA3-WWW fall under?
The FA11904_TINA3-WWW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA11904_TINA3-WWW when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11904_TINA3-WWW you can contact the distributor directly for product support, shipping queries etc.
Is the FA11904_TINA3-WWW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA11904_TINA3-WWW have stock available?
Authorised distributors including RS, EBV Elektronik, Future Electronics, Avnet America and element14 have stock available or on a lead time for FA11904_TINA3-WWW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11904_TINA3-WWW often in real-time on the comparison pages.
What if I can't find stock of FA11904_TINA3-WWW?
You can fill out our help required form which you can use to request a quote for FA11904_TINA3-WWW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.