Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | 9.9mm |
Lens Shape | Oval |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
For Use With | Osram Oslon SSL / SX Series LEDS |
Holder Colour | Black |
OSRAM OSLON, 9MM OPTIC, OVAL | element14 |
Where can I find additional details, specifications and documents for a FA11857_LISA2-O-90-CLIP16-OSL?
Additional datasheets, footprints and schematics for FA11857_LISA2-O-90-CLIP16-OSL are listed on our Part Details page. You can also find images and similar parts to FA11857_LISA2-O-90-CLIP16-OSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11857_LISA2-O-90-CLIP16-OSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11857_LISA2-O-90-CLIP16-OSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11857_LISA2-O-90-CLIP16-OSL fall under?
The FA11857_LISA2-O-90-CLIP16-OSL is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA11857_LISA2-O-90-CLIP16-OSL when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11857_LISA2-O-90-CLIP16-OSL you can contact the distributor directly for product support, shipping queries etc.
Is the FA11857_LISA2-O-90-CLIP16-OSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA11857_LISA2-O-90-CLIP16-OSL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FA11857_LISA2-O-90-CLIP16-OSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11857_LISA2-O-90-CLIP16-OSL often in real-time on the comparison pages.
What if I can't find stock of FA11857_LISA2-O-90-CLIP16-OSL?
You can fill out our help required form which you can use to request a quote for FA11857_LISA2-O-90-CLIP16-OSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.