Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | 16.1mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Holder |
For Use With | Cree XP Series LEDs |
Holder Colour | White |
Tina3 LED Lens Assembly 16.1mm Dia. Wide | RS |
LEDiL ''TINA3'' Series ╪ 16.1 x 6.9 mm Transparent 38░ Wide Beam Single Lens | Future Electronics |
Round Lens Assembly For XP-G, Oslon SSL 80 LED | Avnet America |
CREE XPE/G,16MM OPTIC,WIDE, TAPED | element14 |
Where can I find additional details, specifications and documents for a FA11824_TINA3-W?
Additional datasheets, footprints and schematics for FA11824_TINA3-W are listed on our Part Details page. You can also find images and similar parts to FA11824_TINA3-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11824_TINA3-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11824_TINA3-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11824_TINA3-W fall under?
The FA11824_TINA3-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA11824_TINA3-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11824_TINA3-W you can contact the distributor directly for product support, shipping queries etc.
Is the FA11824_TINA3-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA11824_TINA3-W have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FA11824_TINA3-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11824_TINA3-W often in real-time on the comparison pages.
What if I can't find stock of FA11824_TINA3-W?
You can fill out our help required form which you can use to request a quote for FA11824_TINA3-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.